Cypress Semiconductor Corp. RF Transceiver ICs - CYW20736ST CYW20736ST

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845342-CYW20736ST Features: IC RF Package: Reel - TR Family Name: CYW20736 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20736ST, 2015-BCM20736STTR, 2015-BCM20736STCT, CYW20736ST-ND, 2015-BCM20736STDKR, CYW20736STINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845342-CYW20736ST Features: IC RF Package: Reel - TR Family Name: CYW20736 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20736ST, 2015-BCM20736STTR, 2015-BCM20736STCT, CYW20736ST-ND, 2015-BCM20736STDKR, CYW20736STINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20736ST - 845342-CYW20736ST - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20736ST
845342-CYW20736ST
RF Transceiver ICs - CYW20736ST 845342-CYW20736ST
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845342-CYW20736ST Features: IC RF Package: Reel - TR Family Name: CYW20736 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20736ST, 2015-BCM20736STTR, 2015-BCM20736STCT, CYW20736ST-ND, 2015-BCM20736STDKR, CYW20736STINACTIVE

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845342-CYW20736ST
Features: IC RF
Package: Reel - TR
Family Name: CYW20736
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BCM20736ST, 2015-BCM20736STTR, 2015-BCM20736STCT, CYW20736ST-ND, 2015-BCM20736STDKR, CYW20736STINACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 845342-CYW20736ST
Product Name RF Transceiver ICs - CYW20736ST
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 7 High-Power Front End Module - QPF4559 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 5895 MHz
View Details
RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details