Cypress Semiconductor Corp. RF Transceiver ICs - CYW20735PKML1G CYW20735PKML1G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916630-CYW20735PKML1 G Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VFQFN Exposed Pad Package: 60-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20735 Categories: RF/IF and RFID Case / Package: 60-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CYW20735PKML1G, CYW20735PKML1G-ND, BCM20735PKML1G-ND, 2832-CYW20735PKML1G, CYW20735PKML1GINACTI VE, BCM20735PKML1G, 2015-BCM20735PKML1G
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916630-CYW20735PKML1 G Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VFQFN Exposed Pad Package: 60-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20735 Categories: RF/IF and RFID Case / Package: 60-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CYW20735PKML1G, CYW20735PKML1G-ND, BCM20735PKML1G-ND, 2832-CYW20735PKML1G, CYW20735PKML1GINACTI VE, BCM20735PKML1G, 2015-BCM20735PKML1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20735PKML1G - 916630-CYW20735PKML1G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20735PKML1G
916630-CYW20735PKML1G
RF Transceiver ICs - CYW20735PKML1G 916630-CYW20735PKML1G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916630-CYW20735PKML1 G Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VFQFN Exposed Pad Package: 60-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20735 Categories: RF/IF and RFID Case / Package: 60-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CYW20735PKML1G, CYW20735PKML1G-ND, BCM20735PKML1G-ND, 2832-CYW20735PKML1G, CYW20735PKML1GINACTI VE, BCM20735PKML1G, 2015-BCM20735PKML1G

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916630-CYW20735PKML1G
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VFQFN Exposed Pad
Package: 60-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: CYW20735
Categories: RF/IF and RFID
Case / Package: 60-QFN (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2015-CYW20735PKML1G, CYW20735PKML1G-ND, BCM20735PKML1G-ND, 2832-CYW20735PKML1G, CYW20735PKML1GINACTIVE, BCM20735PKML1G, 2015-BCM20735PKML1G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 916630-CYW20735PKML1G
Product Name RF Transceiver ICs - CYW20735PKML1G
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details