Win Source Part Number: 1183037-CYW20734UA1K
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 520
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Power - Output: 12dBm
Sensitivity: -96.5dBm
Data Rate (Max): 2Mbps
Current - Receiving: 26mA
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 40
Current - Transmitting: 60mA
Voltage - Supply: 3.3V
Package / Case: 90-TFBGA
Supplier Device Package: 90-FBGA (8.5x8.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3930,428-3654,42
Base Product Number: CYW20734
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1183037-CYW20734UA1KFFB3G |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Operating Frequency | 2400 MHz |