Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW20733A2KML1GT

Description
Win Source Part Number: 965913-CYW20733A2KML 1GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 47mA Voltage - Supply: 3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYW20733A2KML1GT-ND, 2015-BCM20733A2KML1G TTR,2015-BCM20733A2K ML1GTCT,CYW20733A2KM L1GTINACTIVE,BCM2073 3A2KML1GT,2015-BCM20 733A2KML1GTDKR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 965913-CYW20733A2KML 1GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 47mA Voltage - Supply: 3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYW20733A2KML1GT-ND, 2015-BCM20733A2KML1G TTR,2015-BCM20733A2K ML1GTCT,CYW20733A2KM L1GTINACTIVE,BCM2073 3A2KML1GT,2015-BCM20 733A2KML1GTDKR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 965913-CYW20733A2KML1GT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
965913-CYW20733A2KML1GT
RF/IF and RFID - RF Transceiver ICs 965913-CYW20733A2KML1GT
Win Source Part Number: 965913-CYW20733A2KML 1GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 47mA Voltage - Supply: 3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYW20733A2KML1GT-ND, 2015-BCM20733A2KML1G TTR,2015-BCM20733A2K ML1GTCT,CYW20733A2KM L1GTINACTIVE,BCM2073 3A2KML1GT,2015-BCM20 733A2KML1GTDKR Product Status: Obsolete

Win Source Part Number: 965913-CYW20733A2KML1GT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
Power - Output: 10dBm
Sensitivity: -91dBm
Current - Receiving: 26.4mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART
Current - Transmitting: 47mA
Voltage - Supply: 3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYW20733A2KML1GT-ND,2015-BCM20733A2KML1GTTR,2015-BCM20733A2KML1GTCT,CYW20733A2KML1GTINACTIVE,BCM20733A2KML1GT,2015-BCM20733A2KML1GTDKR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 965913-CYW20733A2KML1GT
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details