Cypress Semiconductor Corp. RF Transceiver ICs - CYW20730A2KFBGT CYW20730A2KFBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916628-CYW20730A2KFB GT Operating Temperature Range: 0°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 64-VFBGA Package: 64-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20730 Categories: RF/IF and RFID Case / Package: 64-FBGA (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-BCM20730A2KFBGT CT, 2015-CYW20730A2KFBGT CT, 2015-CYW20730A2KFBGT DKR, 2015-BCM20730A2KFBGT TR, 2015-CYW20730A2KFBGT TR, 2015-BCM20730A2KFBGT DKR, CYW20730A2KFBGTINACT IVE, BCM20730A2KFBGT, CYW20730A2KFBGT-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916628-CYW20730A2KFB GT Operating Temperature Range: 0°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 64-VFBGA Package: 64-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20730 Categories: RF/IF and RFID Case / Package: 64-FBGA (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-BCM20730A2KFBGT CT, 2015-CYW20730A2KFBGT CT, 2015-CYW20730A2KFBGT DKR, 2015-BCM20730A2KFBGT TR, 2015-CYW20730A2KFBGT TR, 2015-BCM20730A2KFBGT DKR, CYW20730A2KFBGTINACT IVE, BCM20730A2KFBGT, CYW20730A2KFBGT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20730A2KFBGT - 916628-CYW20730A2KFBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20730A2KFBGT
916628-CYW20730A2KFBGT
RF Transceiver ICs - CYW20730A2KFBGT 916628-CYW20730A2KFBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916628-CYW20730A2KFB GT Operating Temperature Range: 0°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 64-VFBGA Package: 64-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20730 Categories: RF/IF and RFID Case / Package: 64-FBGA (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-BCM20730A2KFBGT CT, 2015-CYW20730A2KFBGT CT, 2015-CYW20730A2KFBGT DKR, 2015-BCM20730A2KFBGT TR, 2015-CYW20730A2KFBGT TR, 2015-BCM20730A2KFBGT DKR, CYW20730A2KFBGTINACT IVE, BCM20730A2KFBGT, CYW20730A2KFBGT-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916628-CYW20730A2KFBGT
Operating Temperature Range: 0°C ~ 70°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 64-VFBGA
Package: 64-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20730
Categories: RF/IF and RFID
Case / Package: 64-FBGA (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2015-BCM20730A2KFBGTCT, 2015-CYW20730A2KFBGTCT, 2015-CYW20730A2KFBGTDKR, 2015-BCM20730A2KFBGTTR, 2015-CYW20730A2KFBGTTR, 2015-BCM20730A2KFBGTDKR, CYW20730A2KFBGTINACTIVE, BCM20730A2KFBGT, CYW20730A2KFBGT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 916628-CYW20730A2KFBGT
Product Name RF Transceiver ICs - CYW20730A2KFBGT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details