Cypress Semiconductor Corp. RF Transceiver ICs - CYW20719B1KUMLG CYW20719B1KUMLG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867937-CYW20719B1KUM LG Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-UFQFN Exposed Pad Package: 40-UFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20719 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867937-CYW20719B1KUM LG Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-UFQFN Exposed Pad Package: 40-UFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20719 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20719B1KUMLG - 867937-CYW20719B1KUMLG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20719B1KUMLG
867937-CYW20719B1KUMLG
RF Transceiver ICs - CYW20719B1KUMLG 867937-CYW20719B1KUMLG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867937-CYW20719B1KUM LG Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-UFQFN Exposed Pad Package: 40-UFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20719 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867937-CYW20719B1KUMLG
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-UFQFN Exposed Pad
Package: 40-UFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: CYW20719
Categories: RF/IF and RFID
Case / Package: 40-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 867937-CYW20719B1KUMLG
Product Name RF Transceiver ICs - CYW20719B1KUMLG
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details