Cypress Semiconductor Corp. RF Transceiver ICs - CYW20707UA1KFFB4GT CYW20707UA1KFFB4GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916627-CYW20707UA1KF FB4GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA Package: 49-VFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20707 Categories: RF/IF and RFID Case / Package: 49-FCBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-BCM20707UA1KFFB 4GTTR, 2015-CYW20707UA1KFFB 4GTTR, 2015-BCM20707UA1KFFB 4GTCT, 2015-CYW20707UA1KFFB 4GTCT, 2015-CYW20707UA1KFFB 4GTDKR, CYW20707UA1KFFB4GTIN ACTIVE, 2015-BCM20707UA1KFFB 4GTDKR, BCM20707UA1KFFB4GT, CYW20707UA1KFFB4GT-N D
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916627-CYW20707UA1KF FB4GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA Package: 49-VFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20707 Categories: RF/IF and RFID Case / Package: 49-FCBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-BCM20707UA1KFFB 4GTTR, 2015-CYW20707UA1KFFB 4GTTR, 2015-BCM20707UA1KFFB 4GTCT, 2015-CYW20707UA1KFFB 4GTCT, 2015-CYW20707UA1KFFB 4GTDKR, CYW20707UA1KFFB4GTIN ACTIVE, 2015-BCM20707UA1KFFB 4GTDKR, BCM20707UA1KFFB4GT, CYW20707UA1KFFB4GT-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20707UA1KFFB4GT - 916627-CYW20707UA1KFFB4GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20707UA1KFFB4GT
916627-CYW20707UA1KFFB4GT
RF Transceiver ICs - CYW20707UA1KFFB4GT 916627-CYW20707UA1KFFB4GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916627-CYW20707UA1KF FB4GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA Package: 49-VFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20707 Categories: RF/IF and RFID Case / Package: 49-FCBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-BCM20707UA1KFFB 4GTTR, 2015-CYW20707UA1KFFB 4GTTR, 2015-BCM20707UA1KFFB 4GTCT, 2015-CYW20707UA1KFFB 4GTCT, 2015-CYW20707UA1KFFB 4GTDKR, CYW20707UA1KFFB4GTIN ACTIVE, 2015-BCM20707UA1KFFB 4GTDKR, BCM20707UA1KFFB4GT, CYW20707UA1KFFB4GT-N D

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916627-CYW20707UA1KFFB4GT
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-VFBGA, FCBGA
Package: 49-VFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20707
Categories: RF/IF and RFID
Case / Package: 49-FCBGA (4.5x4)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2015-BCM20707UA1KFFB4GTTR, 2015-CYW20707UA1KFFB4GTTR, 2015-BCM20707UA1KFFB4GTCT, 2015-CYW20707UA1KFFB4GTCT, 2015-CYW20707UA1KFFB4GTDKR, CYW20707UA1KFFB4GTINACTIVE, 2015-BCM20707UA1KFFB4GTDKR, BCM20707UA1KFFB4GT, CYW20707UA1KFFB4GT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 916627-CYW20707UA1KFFB4GT
Product Name RF Transceiver ICs - CYW20707UA1KFFB4GT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details