Cypress Semiconductor Corp. RF Transceiver ICs - CYW20706UA2KFFB4G CYW20706UA2KFFB4G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916625-CYW20706UA2KF FB4G Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-TFBGA Package: 49-TFBGA Package: Tray Mounting: Surface Mount Family Name: CYW20706 Categories: RF/IF and RFID Case / Package: 49-FBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q10770940, Q10398995, 428-4362, BCM20706UA2KFFB4G, BCM20706UA2KFFB4G-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916625-CYW20706UA2KF FB4G Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-TFBGA Package: 49-TFBGA Package: Tray Mounting: Surface Mount Family Name: CYW20706 Categories: RF/IF and RFID Case / Package: 49-FBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q10770940, Q10398995, 428-4362, BCM20706UA2KFFB4G, BCM20706UA2KFFB4G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20706UA2KFFB4G - 916625-CYW20706UA2KFFB4G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20706UA2KFFB4G
916625-CYW20706UA2KFFB4G
RF Transceiver ICs - CYW20706UA2KFFB4G 916625-CYW20706UA2KFFB4G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916625-CYW20706UA2KF FB4G Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-TFBGA Package: 49-TFBGA Package: Tray Mounting: Surface Mount Family Name: CYW20706 Categories: RF/IF and RFID Case / Package: 49-FBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q10770940, Q10398995, 428-4362, BCM20706UA2KFFB4G, BCM20706UA2KFFB4G-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916625-CYW20706UA2KFFB4G
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 49-TFBGA
Package: 49-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: CYW20706
Categories: RF/IF and RFID
Case / Package: 49-FBGA (4.5x4)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Q10770940, Q10398995, 428-4362, BCM20706UA2KFFB4G, BCM20706UA2KFFB4G-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 916625-CYW20706UA2KFFB4G
Product Name RF Transceiver ICs - CYW20706UA2KFFB4G
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details