Cypress Semiconductor Corp. RF Transceiver ICs - CYW20705A1KWFBGT CYW20705A1KWFBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916622-CYW20705A1KWF BGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CYW20705A1KWFBG TTR, 2015-CYW20705A1KWFBG TCT, CYW20705A1KWFBGTINAC TIVE, BCM20705A1KWFBGT, CYW20705A1KWFBGT-ND, 2015-CYW20705A1KWFBG TDKR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916622-CYW20705A1KWF BGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CYW20705A1KWFBG TTR, 2015-CYW20705A1KWFBG TCT, CYW20705A1KWFBGTINAC TIVE, BCM20705A1KWFBGT, CYW20705A1KWFBGT-ND, 2015-CYW20705A1KWFBG TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20705A1KWFBGT - 916622-CYW20705A1KWFBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20705A1KWFBGT
916622-CYW20705A1KWFBGT
RF Transceiver ICs - CYW20705A1KWFBGT 916622-CYW20705A1KWFBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916622-CYW20705A1KWF BGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA Package: 50-WFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20705 Categories: RF/IF and RFID Case / Package: 50-WFBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CYW20705A1KWFBG TTR, 2015-CYW20705A1KWFBG TCT, CYW20705A1KWFBGTINAC TIVE, BCM20705A1KWFBGT, CYW20705A1KWFBGT-ND, 2015-CYW20705A1KWFBG TDKR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916622-CYW20705A1KWFBGT
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Package: 50-WFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20705
Categories: RF/IF and RFID
Case / Package: 50-WFBGA (4.5x4)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2015-CYW20705A1KWFBGTTR, 2015-CYW20705A1KWFBGTCT, CYW20705A1KWFBGTINACTIVE, BCM20705A1KWFBGT, CYW20705A1KWFBGT-ND, 2015-CYW20705A1KWFBGTDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 916622-CYW20705A1KWFBGT
Product Name RF Transceiver ICs - CYW20705A1KWFBGT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details