Cypress Semiconductor Corp. RF Transceiver ICs - CYW20704UA2KFFB1GT CYW20704UA2KFFB1GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916621-CYW20704UA2KF FB1GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 +EDR 2.4GHz 49-VFBGA, FCBGA Package: 49-VFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20704 Categories: RF/IF and RFID Case / Package: 49-FCBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CYW20704UA2KFFB1GTIN ACTIVE, 2015-BCM20704UA2KFFB 1GTDKR, CYW20704UA2KFFB1GT-N D, 2015-BCM20704UA2KFFB 1GTCT, BCM20704UA2KFFB1GT, 2015-BCM20704UA2KFFB 1GTTR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916621-CYW20704UA2KF FB1GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 +EDR 2.4GHz 49-VFBGA, FCBGA Package: 49-VFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20704 Categories: RF/IF and RFID Case / Package: 49-FCBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CYW20704UA2KFFB1GTIN ACTIVE, 2015-BCM20704UA2KFFB 1GTDKR, CYW20704UA2KFFB1GT-N D, 2015-BCM20704UA2KFFB 1GTCT, BCM20704UA2KFFB1GT, 2015-BCM20704UA2KFFB 1GTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20704UA2KFFB1GT - 916621-CYW20704UA2KFFB1GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20704UA2KFFB1GT
916621-CYW20704UA2KFFB1GT
RF Transceiver ICs - CYW20704UA2KFFB1GT 916621-CYW20704UA2KFFB1GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916621-CYW20704UA2KF FB1GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 +EDR 2.4GHz 49-VFBGA, FCBGA Package: 49-VFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW20704 Categories: RF/IF and RFID Case / Package: 49-FCBGA (4.5x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CYW20704UA2KFFB1GTIN ACTIVE, 2015-BCM20704UA2KFFB 1GTDKR, CYW20704UA2KFFB1GT-N D, 2015-BCM20704UA2KFFB 1GTCT, BCM20704UA2KFFB1GT, 2015-BCM20704UA2KFFB 1GTTR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916621-CYW20704UA2KFFB1GT
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 +EDR 2.4GHz 49-VFBGA, FCBGA
Package: 49-VFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20704
Categories: RF/IF and RFID
Case / Package: 49-FCBGA (4.5x4)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CYW20704UA2KFFB1GTINACTIVE, 2015-BCM20704UA2KFFB1GTDKR, CYW20704UA2KFFB1GT-ND, 2015-BCM20704UA2KFFB1GTCT, BCM20704UA2KFFB1GT, 2015-BCM20704UA2KFFB1GTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 916621-CYW20704UA2KFFB1GT
Product Name RF Transceiver ICs - CYW20704UA2KFFB1GT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details