Cypress Semiconductor Corp. Interface - Interface - Telecom - CYV15G0201DXB-BBXI CYV15G0201DXB-BBXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203223-CYV15G0201DXB -BBXI Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 196-FBGA (15x15) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 570μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203223-CYV15G0201DXB -BBXI Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 196-FBGA (15x15) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 570μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYV15G0201DXB-BBXI - 203223-CYV15G0201DXB-BBXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYV15G0201DXB-BBXI
203223-CYV15G0201DXB-BBXI
Interface - Interface - Telecom - CYV15G0201DXB-BBXI 203223-CYV15G0201DXB-BBXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203223-CYV15G0201DXB -BBXI Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 196-FBGA (15x15) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 570μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203223-CYV15G0201DXB-BBXI
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 196-FBGA (15x15)
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 570μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CYV15G0201DXB-BBXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYV15G0201DXB-BBXI
Integrated Circuits (ICs) - Interface - Telecom CYV15G0201DXB-BBXI
IC TELECOM INTERFACE 196FBGA

IC TELECOM INTERFACE 196FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 203223-CYV15G0201DXB-BBXI CYV15G0201DXB-BBXI
Product Name Interface - Interface - Telecom - CYV15G0201DXB-BBXI Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details