Cypress Semiconductor Corp. Interface - Interface - Telecom - CYV15G0101DXB-BBXC CYV15G0101DXB-BBXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203222-CYV15G0101DXB -BBXC Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203222-CYV15G0101DXB -BBXC Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYV15G0101DXB-BBXC - 203222-CYV15G0101DXB-BBXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYV15G0101DXB-BBXC
203222-CYV15G0101DXB-BBXC
Interface - Interface - Telecom - CYV15G0101DXB-BBXC 203222-CYV15G0101DXB-BBXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203222-CYV15G0101DXB -BBXC Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203222-CYV15G0101DXB-BBXC
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TBGA (11x11)
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 390mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 203222-CYV15G0101DXB-BBXC
Product Name Interface - Interface - Telecom - CYV15G0101DXB-BBXC
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details