Cypress Semiconductor Corp. Interface - Interface - Controllers - CYUSB3343-BZXI CYUSB3343-BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867934-CYUSB3343-BZX I Series: HX3C Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Hub Controller USB 3.1 I²C, USB Interface 121-FBGA (10x10) Package: Tray Package: 121-TFBGA Family Name: CYUSB3343 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867934-CYUSB3343-BZX I Series: HX3C Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Hub Controller USB 3.1 I²C, USB Interface 121-FBGA (10x10) Package: Tray Package: 121-TFBGA Family Name: CYUSB3343 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYUSB3343-BZXI - 867934-CYUSB3343-BZXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYUSB3343-BZXI
867934-CYUSB3343-BZXI
Interface - Interface - Controllers - CYUSB3343-BZXI 867934-CYUSB3343-BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867934-CYUSB3343-BZX I Series: HX3C Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Hub Controller USB 3.1 I²C, USB Interface 121-FBGA (10x10) Package: Tray Package: 121-TFBGA Family Name: CYUSB3343 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867934-CYUSB3343-BZXI
Series: HX3C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Hub Controller USB 3.1 I²C, USB Interface 121-FBGA (10x10)
Package: Tray
Package: 121-TFBGA
Family Name: CYUSB3343
Categories: Integrated Circuits (ICs)
Case / Package: 121-FBGA (10x10)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Sheung Wan, Hong Kong
USB Interface IC
CYUSB3343-BZXI
USB Interface IC CYUSB3343-BZXI
USB Interface IC USB Super Speed Hubs

USB Interface IC USB Super Speed Hubs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CYUSB3343-BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYUSB3343-BZXI
Integrated Circuits (ICs) - Interface - Controllers CYUSB3343-BZXI
USB SUPER SPEED HUBS

USB SUPER SPEED HUBS

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 867934-CYUSB3343-BZXI CYUSB3343-BZXI CYUSB3343-BZXI
Product Name Interface - Interface - Controllers - CYUSB3343-BZXI USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 121-FBGA (10x10) BGA-121 BGA
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 7257648 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4051PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Modems - ICs and Modules - SI2418-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers