Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXIT CYUSB3314-88LTXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916615-CYUSB3314-88L TXIT Series: HX3 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 88-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 10 Program Memory Type: ROM (32kB) Family Name: CYUSB3314 Categories: Integrated Circuits (ICs) Case / Package: 88-QFN (10x10) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916615-CYUSB3314-88L TXIT Series: HX3 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 88-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 10 Program Memory Type: ROM (32kB) Family Name: CYUSB3314 Categories: Integrated Circuits (ICs) Case / Package: 88-QFN (10x10) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXIT - 916615-CYUSB3314-88LTXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXIT
916615-CYUSB3314-88LTXIT
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXIT 916615-CYUSB3314-88LTXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916615-CYUSB3314-88L TXIT Series: HX3 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM® Cortex®-M0 Package: Reel - TR Package: 88-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 10 Program Memory Type: ROM (32kB) Family Name: CYUSB3314 Categories: Integrated Circuits (ICs) Case / Package: 88-QFN (10x10) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916615-CYUSB3314-88LTXIT
Series: HX3
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM® Cortex®-M0
Package: Reel - TR
Package: 88-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 10
Program Memory Type: ROM (32kB)
Family Name: CYUSB3314
Categories: Integrated Circuits (ICs)
Case / Package: 88-QFN (10x10)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3314-88LTXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3314-88LTXIT
IC USB 3.0 HUB 4-PORT 88QFN

IC USB 3.0 HUB 4-PORT 88QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916615-CYUSB3314-88LTXIT CYUSB3314-88LTXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3314-88LTXIT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 16 KB
ROM Type ROM; ROM (32kB)
I/O Ports 10
Package Type Other; 88-QFN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers