Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3312-88LTXC CYUSB3312-88LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031923-CYUSB3312-88 LTXC Packaging: Tray Core Processor: ARM Cortex-M0 Applications: USB 3.0 Hub Controller Mounting: SMD (SMT) Number of I/O: 10 Program Memory Type: ROM (32 kB) Controller Series: CYUSB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 88-QFN (10x10) Supply Voltage - Operating: 1.14 V to 1.26 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031923-CYUSB3312-88 LTXC Packaging: Tray Core Processor: ARM Cortex-M0 Applications: USB 3.0 Hub Controller Mounting: SMD (SMT) Number of I/O: 10 Program Memory Type: ROM (32 kB) Controller Series: CYUSB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 88-QFN (10x10) Supply Voltage - Operating: 1.14 V to 1.26 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3312-88LTXC - 1031923-CYUSB3312-88LTXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3312-88LTXC
1031923-CYUSB3312-88LTXC
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3312-88LTXC 1031923-CYUSB3312-88LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031923-CYUSB3312-88 LTXC Packaging: Tray Core Processor: ARM Cortex-M0 Applications: USB 3.0 Hub Controller Mounting: SMD (SMT) Number of I/O: 10 Program Memory Type: ROM (32 kB) Controller Series: CYUSB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 88-QFN (10x10) Supply Voltage - Operating: 1.14 V to 1.26 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031923-CYUSB3312-88LTXC
Packaging: Tray
Core Processor: ARM Cortex-M0
Applications: USB 3.0 Hub Controller
Mounting: SMD (SMT)
Number of I/O: 10
Program Memory Type: ROM (32 kB)
Controller Series: CYUSB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 88-QFN (10x10)
Supply Voltage - Operating: 1.14 V to 1.26 V
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CYUSB3312-88LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CYUSB3312-88LTXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CYUSB3312-88LTXC
USB BUS CONTROLLER, CMOS

USB BUS CONTROLLER, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031923-CYUSB3312-88LTXC CYUSB3312-88LTXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3312-88LTXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Life Cycle Stage Active Active
RAM 32 KB 16 KB
ROM Type ROM; ROM (32 kB)
Supply Voltage 1.14 to 1.26 volts 3.6 to 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers