Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3302-68LTXC CYUSB3302-68LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772213-CYUSB3302-68L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 68-VFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB330 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): S2R72A42F12C4; S2R72A43F07E2; S2R72A44F07E2; S2R72A42F07E2; Introduction Date: February 25, 2014 ECCN: 3A991.a.3 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772213-CYUSB3302-68L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 68-VFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB330 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): S2R72A42F12C4; S2R72A43F07E2; S2R72A44F07E2; S2R72A42F07E2; Introduction Date: February 25, 2014 ECCN: 3A991.a.3 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3302-68LTXC - 772213-CYUSB3302-68LTXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3302-68LTXC
772213-CYUSB3302-68LTXC
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3302-68LTXC 772213-CYUSB3302-68LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772213-CYUSB3302-68L TXC Series: HX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM Cortex-M0 Package: 68-VFQFN Exposed Pad Applications: USB 3.0 Hub Controller Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: I2C Number of I/O: 10 Program Memory Type: ROM (32 kB) RAM Size: 16K x 8 Controller Series: CYUSB Family Name: CYUSB330 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): S2R72A42F12C4; S2R72A43F07E2; S2R72A44F07E2; S2R72A42F07E2; Introduction Date: February 25, 2014 ECCN: 3A991.a.3 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772213-CYUSB3302-68LTXC
Series: HX3
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARM Cortex-M0
Package: 68-VFQFN Exposed Pad
Applications: USB 3.0 Hub Controller
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Interface: I2C
Number of I/O: 10
Program Memory Type: ROM (32 kB)
RAM Size: 16K x 8
Controller Series: CYUSB
Family Name: CYUSB330
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-QFN (8x8)
Alternative Parts (Cross-Reference): S2R72A42F12C4; S2R72A43F07E2; S2R72A44F07E2; S2R72A42F07E2;
Introduction Date: February 25, 2014
ECCN: 3A991.a.3
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3302-68LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3302-68LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3302-68LTXC
IC USB 3.0 HUB 2-PORT 68QFN

IC USB 3.0 HUB 2-PORT 68QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772213-CYUSB3302-68LTXC CYUSB3302-68LTXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3302-68LTXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 32 KB 16 KB
ROM Type ROM; ROM (32 kB)
Supply Voltage 1.14 to 1.26 volts 3.6 to 1.14 volts
Serial Interface I²C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - CG8062AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details