Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3014-BZXC CYUSB3014-BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165960-CYUSB3014-BZ XC Series: EZ-USB FX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9 Package: 121-TFBGA Applications: SuperSpeed USB Peripheral Controller Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Interface: GPIF, I2C, I2S, SPI, UART, USB Number of I/O: 60 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Family Name: CYUSB3014-BZXC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 121-FBGA (10x10) Alternative Parts (Cross-Reference): CYUSB3014-FBXCT; CYUSB3014-BZXCT; CYUSB3014-BZXI; Introduction Date: April 07, 2011 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165960-CYUSB3014-BZ XC Series: EZ-USB FX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9 Package: 121-TFBGA Applications: SuperSpeed USB Peripheral Controller Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Interface: GPIF, I2C, I2S, SPI, UART, USB Number of I/O: 60 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Family Name: CYUSB3014-BZXC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 121-FBGA (10x10) Alternative Parts (Cross-Reference): CYUSB3014-FBXCT; CYUSB3014-BZXCT; CYUSB3014-BZXI; Introduction Date: April 07, 2011 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3014-BZXC - 1165960-CYUSB3014-BZXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3014-BZXC
1165960-CYUSB3014-BZXC
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3014-BZXC 1165960-CYUSB3014-BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165960-CYUSB3014-BZ XC Series: EZ-USB FX3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: ARM9 Package: 121-TFBGA Applications: SuperSpeed USB Peripheral Controller Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Interface: GPIF, I2C, I2S, SPI, UART, USB Number of I/O: 60 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Family Name: CYUSB3014-BZXC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 121-FBGA (10x10) Alternative Parts (Cross-Reference): CYUSB3014-FBXCT; CYUSB3014-BZXCT; CYUSB3014-BZXI; Introduction Date: April 07, 2011 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165960-CYUSB3014-BZXC
Series: EZ-USB FX3
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARM9
Package: 121-TFBGA
Applications: SuperSpeed USB Peripheral Controller
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Interface: GPIF, I2C, I2S, SPI, UART, USB
Number of I/O: 60
Program Memory Type: External Program Memory
RAM Size: 512K x 8
Controller Series: CYUSB
Family Name: CYUSB3014-BZXC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 121-FBGA (10x10)
Alternative Parts (Cross-Reference): CYUSB3014-FBXCT; CYUSB3014-BZXCT; CYUSB3014-BZXI;
Introduction Date: April 07, 2011
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB3014-BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB3014-BZXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB3014-BZXC
IC ARM9 USB3 CONTROLLER 121FBGA

IC ARM9 USB3 CONTROLLER 121FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165960-CYUSB3014-BZXC CYUSB3014-BZXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB3014-BZXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 512 KB 512 KB
ROM Type External Program Memory
Supply Voltage 1.15 to 1.25 volts 1.25 to 1.15 volts
Serial Interface I²C; SPI; UART; USB; GPIF, I2C, I2S, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers