Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXI CYUSB2014-BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807588-CYUSB2014-BZX I Packaging: Tray Mounting Style: SMD Core Processor: ARM9 Applications: SuperSpeed USB Peripheral Controller Interface: I2C, I2S, MMC/SD, SPI, UART, USB Number of I/O: 59 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Supplier Device Package: 121-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 121-TFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807588-CYUSB2014-BZX I Packaging: Tray Mounting Style: SMD Core Processor: ARM9 Applications: SuperSpeed USB Peripheral Controller Interface: I2C, I2S, MMC/SD, SPI, UART, USB Number of I/O: 59 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Supplier Device Package: 121-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 121-TFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXI - 807588-CYUSB2014-BZXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXI
807588-CYUSB2014-BZXI
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXI 807588-CYUSB2014-BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807588-CYUSB2014-BZX I Packaging: Tray Mounting Style: SMD Core Processor: ARM9 Applications: SuperSpeed USB Peripheral Controller Interface: I2C, I2S, MMC/SD, SPI, UART, USB Number of I/O: 59 Program Memory Type: External Program Memory RAM Size: 512K x 8 Controller Series: CYUSB Supplier Device Package: 121-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 121-TFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807588-CYUSB2014-BZXI
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM9
Applications: SuperSpeed USB Peripheral Controller
Interface: I2C, I2S, MMC/SD, SPI, UART, USB
Number of I/O: 59
Program Memory Type: External Program Memory
RAM Size: 512K x 8
Controller Series: CYUSB
Supplier Device Package: 121-FBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 121-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYUSB2014-BZXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYUSB2014-BZXI
IC EZ-USB BRIDGE FX3 3.0 121BGA

IC EZ-USB BRIDGE FX3 3.0 121BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807588-CYUSB2014-BZXI CYUSB2014-BZXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2014-BZXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 512 KB 512 KB
ROM Type External Program Memory
Supply Voltage 1.15 to 1.25 volts 1.25 to 1.15 volts
Serial Interface I²C; SPI; UART; USB; I2C, I2S, MMC/SD, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products