Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CYS25G0101DX-AEXC CYS25G0101DX-AEXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737814-CYS25G0101DX- AEXC Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: SONET, OC-48 Number of Drivers/Receivers: 16/16 Categories: Integrated Circuits Supplier Device Package: 120-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 120-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: CYS25G0101 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 3.63V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737814-CYS25G0101DX- AEXC Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: SONET, OC-48 Number of Drivers/Receivers: 16/16 Categories: Integrated Circuits Supplier Device Package: 120-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 120-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: CYS25G0101 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 3.63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CYS25G0101DX-AEXC - 737814-CYS25G0101DX-AEXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CYS25G0101DX-AEXC
737814-CYS25G0101DX-AEXC
Interface - Interface - Drivers, Receivers, Transceivers - CYS25G0101DX-AEXC 737814-CYS25G0101DX-AEXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737814-CYS25G0101DX- AEXC Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: SONET, OC-48 Number of Drivers/Receivers: 16/16 Categories: Integrated Circuits Supplier Device Package: 120-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 120-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: CYS25G0101 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 3.63V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 737814-CYS25G0101DX-AEXC
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: SONET, OC-48
Number of Drivers/Receivers: 16/16
Categories: Integrated Circuits
Supplier Device Package: 120-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 120-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: CYS25G0101
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 3.63V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CYS25G0101DX-AEXC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CYS25G0101DX-AEXC
IC TRANSCEIVER 16/16 120TQFP

IC TRANSCEIVER 16/16 120TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 737814-CYS25G0101DX-AEXC CYS25G0101DX-AEXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CYS25G0101DX-AEXC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details