Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965271-CYRF8935A-4X1
Contact Plating: Gold
Frequency: 2.4 GHz
Data Rate: 1 Mbps
Interface: SPI, USB
Current - Receiving: 18 mA
Current - Transmitting: 18.5 mA
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.9 V
Sensitivity (dBm): -87 dBm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965271-CYRF8935A-4X14C |
| Product Name | OEM Parts - OEM Parts (C - E) - CYRF8935A-4X14C |