Cypress Semiconductor Corp. RF Transceiver ICs - CYRF6936-40LTXC CYRF6936-40LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080298-CYRF6936-40LT XC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.4mA to 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA to 34.1mA Family Name: CYRF6936 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): NRF24E1G; nRF24E1-REEL; nRF24E2; nRF24E1; Introduction Date: March 30, 2004 ECCN: 5A991.g Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080298-CYRF6936-40LT XC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.4mA to 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA to 34.1mA Family Name: CYRF6936 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): NRF24E1G; nRF24E1-REEL; nRF24E2; nRF24E1; Introduction Date: March 30, 2004 ECCN: 5A991.g Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYRF6936-40LTXC - 080298-CYRF6936-40LTXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYRF6936-40LTXC
080298-CYRF6936-40LTXC
RF Transceiver ICs - CYRF6936-40LTXC 080298-CYRF6936-40LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080298-CYRF6936-40LT XC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.4mA to 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA to 34.1mA Family Name: CYRF6936 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): NRF24E1G; nRF24E1-REEL; nRF24E2; nRF24E1; Introduction Date: March 30, 2004 ECCN: 5A991.g Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080298-CYRF6936-40LTXC
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Power - Output: 4dBm
Sensitivity: -97dBm
Data Rate (Max): 1Mbps
Current - Receiving: 18.4mA to 21.2mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 20.8mA to 34.1mA
Family Name: CYRF6936
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): NRF24E1G; nRF24E1-REEL; nRF24E2; nRF24E1;
Introduction Date: March 30, 2004
ECCN: 5A991.g
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 080298-CYRF6936-40LTXC
Product Name RF Transceiver ICs - CYRF6936-40LTXC
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details