Cypress Semiconductor Corp. RF Transceiver ICs - CYRF6936-40LFXC CYRF6936-40LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203220-CYRF6936-40LF XC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.4mA to 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA to 34.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203220-CYRF6936-40LF XC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.4mA to 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA to 34.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYRF6936-40LFXC - 203220-CYRF6936-40LFXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYRF6936-40LFXC
203220-CYRF6936-40LFXC
RF Transceiver ICs - CYRF6936-40LFXC 203220-CYRF6936-40LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203220-CYRF6936-40LF XC Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -97dBm Data Rate (Max): 1Mbps Current - Receiving: 18.4mA to 21.2mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 20.8mA to 34.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203220-CYRF6936-40LFXC
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Power - Output: 4dBm
Sensitivity: -97dBm
Data Rate (Max): 1Mbps
Current - Receiving: 18.4mA to 21.2mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 20.8mA to 34.1mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 203220-CYRF6936-40LFXC
Product Name RF Transceiver ICs - CYRF6936-40LFXC
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details