Cypress Semiconductor Corp. RF Transceiver ICs - CYRF69313-40LFXC CYRF69313-40LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165949-CYRF69313-40 LFXC Series: PRoC Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 4 V ~ 5.25 V Memory Size: 8kB Flash, 256B SRAM Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 20.2mA ~ 23.4mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI, USB GPIO: 14 Current - Transmitting: 22.4mA ~ 27.7mA Family Name: CYRF69313 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): CYRF69213-40 LFXC; CYRF69213-40LTXC; CYRF69313-40LTXC; Introduction Date: April 04, 2011 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165949-CYRF69313-40 LFXC Series: PRoC Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 4 V ~ 5.25 V Memory Size: 8kB Flash, 256B SRAM Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 20.2mA ~ 23.4mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI, USB GPIO: 14 Current - Transmitting: 22.4mA ~ 27.7mA Family Name: CYRF69313 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): CYRF69213-40 LFXC; CYRF69213-40LTXC; CYRF69313-40LTXC; Introduction Date: April 04, 2011 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYRF69313-40LFXC - 1165949-CYRF69313-40LFXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYRF69313-40LFXC
1165949-CYRF69313-40LFXC
RF Transceiver ICs - CYRF69313-40LFXC 1165949-CYRF69313-40LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165949-CYRF69313-40 LFXC Series: PRoC Packaging: Tray Type: TxRx + MCU Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 4 V ~ 5.25 V Memory Size: 8kB Flash, 256B SRAM Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 20.2mA ~ 23.4mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI, USB GPIO: 14 Current - Transmitting: 22.4mA ~ 27.7mA Family Name: CYRF69313 Categories: RF/IF and RFID Manufacturer Homepage: www.cypress.com Data Rate (Maximum): 1.5Mbps Alternative Parts (Cross-Reference): CYRF69213-40 LFXC; CYRF69213-40LTXC; CYRF69313-40LTXC; Introduction Date: April 04, 2011 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165949-CYRF69313-40LFXC
Series: PRoC
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: 0°C ~ 70°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 4 V ~ 5.25 V
Memory Size: 8kB Flash, 256B SRAM
Power - Output: 0dBm
Sensitivity: -90dBm
Current - Receiving: 20.2mA ~ 23.4mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI, USB
GPIO: 14
Current - Transmitting: 22.4mA ~ 27.7mA
Family Name: CYRF69313
Categories: RF/IF and RFID
Manufacturer Homepage: www.cypress.com
Data Rate (Maximum): 1.5Mbps
Alternative Parts (Cross-Reference): CYRF69213-40 LFXC; CYRF69213-40LTXC; CYRF69313-40LTXC;
Introduction Date: April 04, 2011
ECCN: 5A991.b.1
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1165949-CYRF69313-40LFXC
Product Name RF Transceiver ICs - CYRF69313-40LFXC
RFID Product Transceiver
Interface SPI, USB
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-725 4312RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details