Cypress Semiconductor Corp. Interface - Interface - Controllers - CYPD5235-96BZXIT CYPD5235-96BZXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867925-CYPD5235-96BZ XIT Series: EZ-PD™ CCG5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Controller USB 3.0 I²C, SPI, UART Interface 96-BGA (6x6) Package: 96-VFBGA Package: Reel - TR Family Name: CYPD5235 Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (6x6) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected Other Part Number: 428-CYPD5235-96BZXIT TR, 2832-CYPD5235-96BZXI TTR, 428-CYPD5235-96BZXIT TR-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867925-CYPD5235-96BZ XIT Series: EZ-PD™ CCG5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Controller USB 3.0 I²C, SPI, UART Interface 96-BGA (6x6) Package: 96-VFBGA Package: Reel - TR Family Name: CYPD5235 Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (6x6) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected Other Part Number: 428-CYPD5235-96BZXIT TR, 2832-CYPD5235-96BZXI TTR, 428-CYPD5235-96BZXIT TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYPD5235-96BZXIT - 867925-CYPD5235-96BZXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYPD5235-96BZXIT
867925-CYPD5235-96BZXIT
Interface - Interface - Controllers - CYPD5235-96BZXIT 867925-CYPD5235-96BZXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867925-CYPD5235-96BZ XIT Series: EZ-PD™ CCG5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Controller USB 3.0 I²C, SPI, UART Interface 96-BGA (6x6) Package: 96-VFBGA Package: Reel - TR Family Name: CYPD5235 Categories: Integrated Circuits (ICs) Case / Package: 96-BGA (6x6) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected Other Part Number: 428-CYPD5235-96BZXIT TR, 2832-CYPD5235-96BZXI TTR, 428-CYPD5235-96BZXIT TR-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867925-CYPD5235-96BZXIT
Series: EZ-PD™ CCG5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Controller USB 3.0 I²C, SPI, UART Interface 96-BGA (6x6)
Package: 96-VFBGA
Package: Reel - TR
Family Name: CYPD5235
Categories: Integrated Circuits (ICs)
Case / Package: 96-BGA (6x6)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
Other Part Number: 428-CYPD5235-96BZXITTR, 2832-CYPD5235-96BZXITTR, 428-CYPD5235-96BZXITTR-ND

Buy Now
USB Interface IC - CYPD5235-96BZXIT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CYPD5235-96BZXIT
USB Interface IC CYPD5235-96BZXIT
USB Interface IC CYPD5235-96BZXIT

USB Interface IC CYPD5235-96BZXIT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CYPD5235-96BZXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CYPD5235-96BZXIT
Integrated Circuits (ICs) - Interface - Controllers CYPD5235-96BZXIT
CCG5

CCG5

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 867925-CYPD5235-96BZXIT CYPD5235-96BZXIT CYPD5235-96BZXIT
Product Name Interface - Interface - Controllers - CYPD5235-96BZXIT USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 96-BGA (6x6) BGA-96 BGA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Power Supply Controllers, Monitors - SI8251-IM - Lingto Electronic Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 28-VFQFN Exposed Pad
View Details
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74FCT573ASCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details