Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Controllers CYPD5225-96BZXIT

Description
Win Source Part Number: 1054475-CYPD5225-96B ZXIT Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-PD™ CCG5 Package: Tape & Reel Standard Package: 2,000 Protocol: USB Function: Controller Interface: I2C, SPI, UART Current - Supply: 10mA Standards: USB 3.0 Voltage - Supply: 2.75V, 3.15V, 4V ~ 5.5V, 21.5V Package / Case: 96-VFBGA Supplier Device Package: 96-BGA (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A3 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-CYPD5225-96BZXIT DKR,428-CYPD5225-96B ZXITCT,428-CYPD5225- 96BZXITTR Base Product Number: CYPD5225
Request a Quote Datasheet
Description
Win Source Part Number: 1054475-CYPD5225-96B ZXIT Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-PD™ CCG5 Package: Tape & Reel Standard Package: 2,000 Protocol: USB Function: Controller Interface: I2C, SPI, UART Current - Supply: 10mA Standards: USB 3.0 Voltage - Supply: 2.75V, 3.15V, 4V ~ 5.5V, 21.5V Package / Case: 96-VFBGA Supplier Device Package: 96-BGA (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A3 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-CYPD5225-96BZXIT DKR,428-CYPD5225-96B ZXITCT,428-CYPD5225- 96BZXITTR Base Product Number: CYPD5225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1054475-CYPD5225-96BZXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1054475-CYPD5225-96BZXIT
Integrated Circuits (ICs) - Interface - Controllers 1054475-CYPD5225-96BZXIT
Win Source Part Number: 1054475-CYPD5225-96B ZXIT Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-PD™ CCG5 Package: Tape & Reel Standard Package: 2,000 Protocol: USB Function: Controller Interface: I2C, SPI, UART Current - Supply: 10mA Standards: USB 3.0 Voltage - Supply: 2.75V, 3.15V, 4V ~ 5.5V, 21.5V Package / Case: 96-VFBGA Supplier Device Package: 96-BGA (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A3 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-CYPD5225-96BZXIT DKR,428-CYPD5225-96B ZXITCT,428-CYPD5225- 96BZXITTR Base Product Number: CYPD5225

Win Source Part Number: 1054475-CYPD5225-96BZXIT
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: EZ-PD™ CCG5
Package: Tape & Reel
Standard Package: 2,000
Protocol: USB
Function: Controller
Interface: I2C, SPI, UART
Current - Supply: 10mA
Standards: USB 3.0
Voltage - Supply: 2.75V, 3.15V, 4V ~ 5.5V, 21.5V
Package / Case: 96-VFBGA
Supplier Device Package: 96-BGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A3
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-CYPD5225-96BZXITDKR,428-CYPD5225-96BZXITCT,428-CYPD5225-96BZXITTR
Base Product Number: CYPD5225

Buy Now
USB Interface IC - CYPD5225-96BZXIT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CYPD5225-96BZXIT
USB Interface IC CYPD5225-96BZXIT
USB Interface IC CYPD5225-96BZXIT

USB Interface IC CYPD5225-96BZXIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1054475-CYPD5225-96BZXIT CYPD5225-96BZXIT
Product Name Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74AHCV244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details