Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXIT CYPD2134-24LQXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031912-CYPD2134-24L QXIT Packaging: Reel - TR Core Processor: ARM Cortex-M0 Applications: USB Type C Number of I/O: 14 Program Memory Type: FLASH (32 kB) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031912-CYPD2134-24L QXIT Packaging: Reel - TR Core Processor: ARM Cortex-M0 Applications: USB Type C Number of I/O: 14 Program Memory Type: FLASH (32 kB) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXIT - 1031912-CYPD2134-24LQXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXIT
1031912-CYPD2134-24LQXIT
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXIT 1031912-CYPD2134-24LQXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031912-CYPD2134-24L QXIT Packaging: Reel - TR Core Processor: ARM Cortex-M0 Applications: USB Type C Number of I/O: 14 Program Memory Type: FLASH (32 kB) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031912-CYPD2134-24LQXIT
Packaging: Reel - TR
Core Processor: ARM Cortex-M0
Applications: USB Type C
Number of I/O: 14
Program Memory Type: FLASH (32 kB)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CYPD2134-24LQXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CYPD2134-24LQXIT
IC MCU 32BIT 32KB FLASH 24QFN

IC MCU 32BIT 32KB FLASH 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031912-CYPD2134-24LQXIT CYPD2134-24LQXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXIT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 32 Bit
Life Cycle Stage Active Active
RAM 32 KB 4 KB
ROM Type Flash; FLASH (32 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details