Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXI CYPD2134-24LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737813-CYPD2134-24LQ XI Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Applications: USB Type C Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 14 Date RAM Size: 4K x 8 Supply Voltage (V): 1.71V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737813-CYPD2134-24LQ XI Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Applications: USB Type C Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 14 Date RAM Size: 4K x 8 Supply Voltage (V): 1.71V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXI - 737813-CYPD2134-24LQXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXI
737813-CYPD2134-24LQXI
Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXI 737813-CYPD2134-24LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737813-CYPD2134-24LQ XI Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Applications: USB Type C Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 14 Date RAM Size: 4K x 8 Supply Voltage (V): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 737813-CYPD2134-24LQXI
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Applications: USB Type C
Interface: I2C, SPI, UART/USART, USB
Program Memory Type: FLASH (32kB)
Categories: Integrated Circuits
Supplier Device Package: 24-SQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
The number of I/O: 14
Date RAM Size: 4K x 8
Supply Voltage (V): 1.71V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CYPD2134-24LQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CYPD2134-24LQXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CYPD2134-24LQXI
USB TYPE-C PORT CONTROLLER

USB TYPE-C PORT CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 737813-CYPD2134-24LQXI CYPD2134-24LQXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD2134-24LQXI Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Data Bus 32 Bit
RAM 32 KB 4 KB
ROM Type Flash; FLASH (32kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers