NO WARRANTY
NO WARRANTY
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 849051-CYPD2122-20FN
Series: EZ-PD™ CCG2
Package: Reel - TR
Number of I/O: 9
Family Name: CYPD2122
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CYPD2122-20FNXI
IC MCU 32BIT 32KB FLASH 20WLCSP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2015-CYPD2122-20FNXITTR-ND | 849051-CYPD2122-20FNXIT | CYPD2122-20FNXIT |
| Product Name | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - CYPD2122-20FNXIT | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 4 KB | 4 KB | |
| ROM Type | Flash | ||
| Supply Voltage | 1.71 to 5.5 volts | 5.5 to 1.71 volts | |
| Serial Interface | SPI; UART; USART; USB | ||
| Package Type | Other; 20-UFBGA, WLCSP |