Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867922-CYPD2120-24LQ
Series: EZ-PD™ CCG2
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM® Cortex®-M0
Package: Reel - TR
Package: 24-UFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 14
Program Memory Type: FLASH (32kB)
Family Name: CYPD2120
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC USB TYPE C 1-PORT 24QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867922-CYPD2120-24LQXIT | CYPD2120-24LQXIT |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CYPD2120-24LQXIT | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 32 KB | 4 KB |
| ROM Type | Flash; FLASH (32kB) | |
| I/O Ports | 14 | |
| Package Type | Other; 24-QFN (4x4) |