Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Telecom CYP15G0402DXB-BGC

Description
Win Source Part Number: 1020500-CYP15G0402DX B-BGC Category: Integrated Circuits (ICs)>Interface - Telecom Series: HOTlink II™ Package: Tray Number of Circuits: 4 Standard Package: 40 Mounting: SMD (SMT) Interface: LVTTL Current - Supply: 830mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 256-BGA Exposed Pad Supplier Device Package: 256-L2BGA (27x27) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CYP15G0402DXB-B GC-CY,CYPCYPCYP15G04 02DXB-BGC Base Product Number: CYP15G0402 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1020500-CYP15G0402DX B-BGC Category: Integrated Circuits (ICs)>Interface - Telecom Series: HOTlink II™ Package: Tray Number of Circuits: 4 Standard Package: 40 Mounting: SMD (SMT) Interface: LVTTL Current - Supply: 830mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 256-BGA Exposed Pad Supplier Device Package: 256-L2BGA (27x27) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CYP15G0402DXB-B GC-CY,CYPCYPCYP15G04 02DXB-BGC Base Product Number: CYP15G0402 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1020500-CYP15G0402DXB-BGC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1020500-CYP15G0402DXB-BGC
Integrated Circuits (ICs) - Interface - Telecom 1020500-CYP15G0402DXB-BGC
Win Source Part Number: 1020500-CYP15G0402DX B-BGC Category: Integrated Circuits (ICs)>Interface - Telecom Series: HOTlink II™ Package: Tray Number of Circuits: 4 Standard Package: 40 Mounting: SMD (SMT) Interface: LVTTL Current - Supply: 830mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 256-BGA Exposed Pad Supplier Device Package: 256-L2BGA (27x27) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CYP15G0402DXB-B GC-CY,CYPCYPCYP15G04 02DXB-BGC Base Product Number: CYP15G0402 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1020500-CYP15G0402DXB-BGC
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: HOTlink II™
Package: Tray
Number of Circuits: 4
Standard Package: 40
Mounting: SMD (SMT)
Interface: LVTTL
Current - Supply: 830mA
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 256-BGA Exposed Pad
Supplier Device Package: 256-L2BGA (27x27)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CYP15G0402DXB-BGC-CY,CYPCYPCYP15G0402DXB-BGC
Base Product Number: CYP15G0402
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CYP15G0402DXB-BGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYP15G0402DXB-BGC
Integrated Circuits (ICs) - Interface - Telecom CYP15G0402DXB-BGC
QUAD HOTLINK II RECEIVER

QUAD HOTLINK II RECEIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1020500-CYP15G0402DXB-BGC CYP15G0402DXB-BGC
Product Name Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface - Interface - Controllers - ADM7001X-AC-R-1 - 910526-ADM7001X-AC-R-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details