Cypress Semiconductor Corp. Interface - Interface - Telecom - CYP15G0401DXB-BGXC CYP15G0401DXB-BGXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165944-CYP15G0401DX B-BGXC Series: HOTlink II Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 256-LBGA Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Family Name: CYP15G0401DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 830mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 256-BGA Alternative Parts (Cross-Reference): CYP15G0401DXB-BGXCT; Introduction Date: September 30, 2002 ECCN: 5A991.b.1 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165944-CYP15G0401DX B-BGXC Series: HOTlink II Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 256-LBGA Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Family Name: CYP15G0401DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 830mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 256-BGA Alternative Parts (Cross-Reference): CYP15G0401DXB-BGXCT; Introduction Date: September 30, 2002 ECCN: 5A991.b.1 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYP15G0401DXB-BGXC - 1165944-CYP15G0401DXB-BGXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYP15G0401DXB-BGXC
1165944-CYP15G0401DXB-BGXC
Interface - Interface - Telecom - CYP15G0401DXB-BGXC 1165944-CYP15G0401DXB-BGXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165944-CYP15G0401DX B-BGXC Series: HOTlink II Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 256-LBGA Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Family Name: CYP15G0401DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 830mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 256-BGA Alternative Parts (Cross-Reference): CYP15G0401DXB-BGXCT; Introduction Date: September 30, 2002 ECCN: 5A991.b.1 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165944-CYP15G0401DXB-BGXC
Series: HOTlink II
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 256-LBGA Exposed Pad
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Transceiver
Interface: LVTTL
Family Name: CYP15G0401DXB
Categories: Integrated Circuits (ICs)
Operating Supply Current: 830mA
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 256-BGA
Alternative Parts (Cross-Reference): CYP15G0401DXB-BGXCT;
Introduction Date: September 30, 2002
ECCN: 5A991.b.1
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
CYP15G0401DXB-BGXC
Telecom Interface ICs CYP15G0401DXB-BGXC
Telecom Interface ICs Dual Channel XCVR 1.5Gbps Bckplane COM

Telecom Interface ICs Dual Channel XCVR 1.5Gbps Bckplane COM

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CYP15G0401DXB-BGXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYP15G0401DXB-BGXC
Integrated Circuits (ICs) - Interface - Telecom CYP15G0401DXB-BGXC
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1165944-CYP15G0401DXB-BGXC CYP15G0401DXB-BGXC CYP15G0401DXB-BGXC
Product Name Interface - Interface - Telecom - CYP15G0401DXB-BGXC Telecom Interface ICs Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface; Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 74ALVCH16373DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLC533AJE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details