Cypress Semiconductor Corp. Interface - Interface - Telecom - CYP15G0401DXB-BGI CYP15G0401DXB-BGI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165943-CYP15G0401DX B-BGI Series: HOTlink II Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LBGA Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Part Status: Obsolete(EOL) Family Name: CYP15G0401DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 830mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 256-BGA Alternative Parts (Cross-Reference): CYP15G0401DXB-BGIT; CYP15G0401DXB-BGXIT; CYP15G0401DXB-BGXI; Introduction Date: September 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165943-CYP15G0401DX B-BGI Series: HOTlink II Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LBGA Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Part Status: Obsolete(EOL) Family Name: CYP15G0401DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 830mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 256-BGA Alternative Parts (Cross-Reference): CYP15G0401DXB-BGIT; CYP15G0401DXB-BGXIT; CYP15G0401DXB-BGXI; Introduction Date: September 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYP15G0401DXB-BGI - 1165943-CYP15G0401DXB-BGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYP15G0401DXB-BGI
1165943-CYP15G0401DXB-BGI
Interface - Interface - Telecom - CYP15G0401DXB-BGI 1165943-CYP15G0401DXB-BGI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165943-CYP15G0401DX B-BGI Series: HOTlink II Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LBGA Exposed Pad Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Part Status: Obsolete(EOL) Family Name: CYP15G0401DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 830mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 256-BGA Alternative Parts (Cross-Reference): CYP15G0401DXB-BGIT; CYP15G0401DXB-BGXIT; CYP15G0401DXB-BGXI; Introduction Date: September 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165943-CYP15G0401DXB-BGI
Series: HOTlink II
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 256-LBGA Exposed Pad
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Transceiver
Interface: LVTTL
Part Status: Obsolete(EOL)
Family Name: CYP15G0401DXB
Categories: Integrated Circuits (ICs)
Operating Supply Current: 830mA
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 256-BGA
Alternative Parts (Cross-Reference): CYP15G0401DXB-BGIT; CYP15G0401DXB-BGXIT; CYP15G0401DXB-BGXI;
Introduction Date: September 30, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CYP15G0401DXB-BGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYP15G0401DXB-BGI
Integrated Circuits (ICs) - Interface - Telecom CYP15G0401DXB-BGI
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1165943-CYP15G0401DXB-BGI CYP15G0401DXB-BGI
Product Name Interface - Interface - Telecom - CYP15G0401DXB-BGI Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface; Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Cable Transceivers - 1897618 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details