Cypress Semiconductor Corp. Interface - Interface - Telecom - CYP15G0201DXB-BBXC CYP15G0201DXB-BBXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165940-CYP15G0201DX B-BBXC Series: HOTlink II Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 196-LBGA Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Family Name: CYP15G0201DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 570mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 196-FBGA (15x15) Introduction Date: October 30, 2002 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165940-CYP15G0201DX B-BBXC Series: HOTlink II Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 196-LBGA Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Family Name: CYP15G0201DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 570mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 196-FBGA (15x15) Introduction Date: October 30, 2002 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYP15G0201DXB-BBXC - 1165940-CYP15G0201DXB-BBXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYP15G0201DXB-BBXC
1165940-CYP15G0201DXB-BBXC
Interface - Interface - Telecom - CYP15G0201DXB-BBXC 1165940-CYP15G0201DXB-BBXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165940-CYP15G0201DX B-BBXC Series: HOTlink II Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 196-LBGA Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Transceiver Interface: LVTTL Family Name: CYP15G0201DXB Categories: Integrated Circuits (ICs) Operating Supply Current: 570mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 196-FBGA (15x15) Introduction Date: October 30, 2002 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165940-CYP15G0201DXB-BBXC
Series: HOTlink II
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 196-LBGA
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Transceiver
Interface: LVTTL
Family Name: CYP15G0201DXB
Categories: Integrated Circuits (ICs)
Operating Supply Current: 570mA
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 196-FBGA (15x15)
Introduction Date: October 30, 2002
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
CYP15G0201DXB-BBXC
Telecom Interface ICs CYP15G0201DXB-BBXC
Telecom Interface ICs Dual Channel XCVR 1.5Gbps Bckplane COM

Telecom Interface ICs Dual Channel XCVR 1.5Gbps Bckplane COM

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CYP15G0201DXB-BBXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYP15G0201DXB-BBXC
Integrated Circuits (ICs) - Interface - Telecom CYP15G0201DXB-BBXC
IC TELECOM INTERFACE 196FBGA

IC TELECOM INTERFACE 196FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1165940-CYP15G0201DXB-BBXC CYP15G0201DXB-BBXC CYP15G0201DXB-BBXC
Product Name Interface - Interface - Telecom - CYP15G0201DXB-BBXC Telecom Interface ICs Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface; Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Telecom - SI3225-KQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details