Cypress Semiconductor Corp. Interface - Interface - Telecom - CYP15G0201DXB-BBI CYP15G0201DXB-BBI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916606-CYP15G0201DXB -BBI Series: HOTlink II™ Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Transceiver 196-FBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY*15G02 Categories: Integrated Circuits (ICs) Case / Package: 196-FBGA (15x15) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916606-CYP15G0201DXB -BBI Series: HOTlink II™ Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Transceiver 196-FBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY*15G02 Categories: Integrated Circuits (ICs) Case / Package: 196-FBGA (15x15) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYP15G0201DXB-BBI - 916606-CYP15G0201DXB-BBI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYP15G0201DXB-BBI
916606-CYP15G0201DXB-BBI
Interface - Interface - Telecom - CYP15G0201DXB-BBI 916606-CYP15G0201DXB-BBI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916606-CYP15G0201DXB -BBI Series: HOTlink II™ Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Transceiver 196-FBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY*15G02 Categories: Integrated Circuits (ICs) Case / Package: 196-FBGA (15x15) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916606-CYP15G0201DXB-BBI
Series: HOTlink II™
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Transceiver 196-FBGA (15x15)
Package: Tray
Package: 196-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY*15G02
Categories: Integrated Circuits (ICs)
Case / Package: 196-FBGA (15x15)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CYP15G0201DXB-BBI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CYP15G0201DXB-BBI
Integrated Circuits (ICs) - Interface - Telecom CYP15G0201DXB-BBI
IC TELECOM INTERFACE 196FBGA

IC TELECOM INTERFACE 196FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 916606-CYP15G0201DXB-BBI CYP15G0201DXB-BBI
Product Name Interface - Interface - Telecom - CYP15G0201DXB-BBI Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Controllers - CYWB0224ABMX-FDXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details