Cypress Semiconductor Corp. Interface - Interface - Telecom - CYP15G0101DXB-BBC CYP15G0101DXB-BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 04227-CYP15G0101DXB- BBC Packaging: Tray Mounting: SMD (SMT) Family Name: CYP15G0101DXB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Alternative Parts (Cross-Reference): DP83620SQX; DP83630SQE; DP83620SQ; DP83620SQE; Introduction Date: October 30, 2002 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 04227-CYP15G0101DXB- BBC Packaging: Tray Mounting: SMD (SMT) Family Name: CYP15G0101DXB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Alternative Parts (Cross-Reference): DP83620SQX; DP83630SQE; DP83620SQ; DP83620SQE; Introduction Date: October 30, 2002 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYP15G0101DXB-BBC - 04227-CYP15G0101DXB-BBC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYP15G0101DXB-BBC
04227-CYP15G0101DXB-BBC
Interface - Interface - Telecom - CYP15G0101DXB-BBC 04227-CYP15G0101DXB-BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 04227-CYP15G0101DXB- BBC Packaging: Tray Mounting: SMD (SMT) Family Name: CYP15G0101DXB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 390mA Alternative Parts (Cross-Reference): DP83620SQX; DP83630SQE; DP83620SQ; DP83620SQE; Introduction Date: October 30, 2002 ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 04227-CYP15G0101DXB-BBC
Packaging: Tray
Mounting: SMD (SMT)
Family Name: CYP15G0101DXB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TBGA (11x11)
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 390mA
Alternative Parts (Cross-Reference): DP83620SQX; DP83630SQE; DP83620SQ; DP83620SQE;
Introduction Date: October 30, 2002
ECCN: ERA99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 04227-CYP15G0101DXB-BBC
Product Name Interface - Interface - Telecom - CYP15G0101DXB-BBC
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details