Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Controllers CYONSTB2010-LBXC

Description
Win Source Part Number: 959774-CYONSTB2010-L BXC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: USB Function: Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CYONSTB2010-LBXCCYON STB2010LBXC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3082 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 959774-CYONSTB2010-L BXC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: USB Function: Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CYONSTB2010-LBXCCYON STB2010LBXC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3082 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 959774-CYONSTB2010-LBXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
959774-CYONSTB2010-LBXC
Integrated Circuits (ICs) - Interface - Controllers 959774-CYONSTB2010-LBXC
Win Source Part Number: 959774-CYONSTB2010-L BXC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: USB Function: Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CYONSTB2010-LBXCCYON STB2010LBXC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3082 Product Status: Obsolete

Win Source Part Number: 959774-CYONSTB2010-LBXC
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 160
Protocol: USB
Function: Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CYONSTB2010-LBXCCYONSTB2010LBXC;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3082
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 959774-CYONSTB2010-LBXC
Product Name Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899765P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - NXT4557GU/S740 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Level Translator; Sensor Interface
Features RoHS
Package Type SOT1160-1
View Details