Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS731SXC CYIFS731SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811574-CYIFS731SXC Packaging: Tube Mounting Style: SMD Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 485 MSL Level: 3 (168 Hours) Part Number Series: CYIFS731
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811574-CYIFS731SXC Packaging: Tube Mounting Style: SMD Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 485 MSL Level: 3 (168 Hours) Part Number Series: CYIFS731
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS731SXC
811574-CYIFS731SXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS731SXC 811574-CYIFS731SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811574-CYIFS731SXC Packaging: Tube Mounting Style: SMD Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 485 MSL Level: 3 (168 Hours) Part Number Series: CYIFS731

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811574-CYIFS731SXC
Packaging: Tube
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 485
MSL Level: 3 (168 Hours)
Part Number Series: CYIFS731

Buy Now
 - CYIFS731SXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, CMOS, PDSO8

Clock Generator, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS731SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CYIFS731SXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CYIFS731SXC
IC CLOCK SSCG EMI 8-SOIC

IC CLOCK SSCG EMI 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 811574-CYIFS731SXC CYIFS731SXC CYIFS731SXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYIFS731SXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Application Specific Clock/Timing - CY28800OXI - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers