Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165924-CYDMX128A16-
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-VFBGA
Mounting: SMD
Technology: SRAM - Dual Port, MoBL
Operating Supply Voltage: 1.8 V ~ 3.3 V
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 65ns
Family Name: CYDMX128A16
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 65ns
Memory Interface: Parallel
Manufacturer Package: 100-VFBGA (6x6)
Alternative Parts (Cross-Reference): 70P255L65BYGI8; 70P255L65BYGI; 70P255L90BYGI8;
Introduction Date: August 30, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Dual-Port SRAM, 8KX16, 65ns PBGA100
IC SRAM 128KBIT PAR 100VFBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1165924-CYDMX128A16-65BVXI | CYDMX128A16-65BVXI | CYDMX128A16-65BVXI |
| Product Name | Memory - Unclassified Memory - CYDMX128A16-65BVXI | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 65 ns | ||
| Cycle Time | 65 ns | 65 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |