Cypress Semiconductor Corp. Memory - RAM - CYDM256B16-55BVXI CYDM256B16-55BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165922-CYDM256B16-5 5BVXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-VFBGA Mounting: SMD Technology: SRAM - Dual Port, MoBL Operating Supply Voltage: 1.7 V ~ 1.9 V, 2.4 V ~ 2.6 V, 2.7 V ~ 3.3 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 55ns Family Name: CYDM256B16 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 100-VFBGA (6x6) Alternative Parts (Cross-Reference): 70P265L65BYGI8; 70P269L65BYGI8; 70P265L90BYGI; Introduction Date: August 30, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165922-CYDM256B16-5 5BVXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-VFBGA Mounting: SMD Technology: SRAM - Dual Port, MoBL Operating Supply Voltage: 1.7 V ~ 1.9 V, 2.4 V ~ 2.6 V, 2.7 V ~ 3.3 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 55ns Family Name: CYDM256B16 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 100-VFBGA (6x6) Alternative Parts (Cross-Reference): 70P265L65BYGI8; 70P269L65BYGI8; 70P265L90BYGI; Introduction Date: August 30, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CYDM256B16-55BVXI - 1165922-CYDM256B16-55BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CYDM256B16-55BVXI
1165922-CYDM256B16-55BVXI
Memory - RAM - CYDM256B16-55BVXI 1165922-CYDM256B16-55BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165922-CYDM256B16-5 5BVXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-VFBGA Mounting: SMD Technology: SRAM - Dual Port, MoBL Operating Supply Voltage: 1.7 V ~ 1.9 V, 2.4 V ~ 2.6 V, 2.7 V ~ 3.3 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 55ns Family Name: CYDM256B16 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 100-VFBGA (6x6) Alternative Parts (Cross-Reference): 70P265L65BYGI8; 70P269L65BYGI8; 70P265L90BYGI; Introduction Date: August 30, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165922-CYDM256B16-55BVXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-VFBGA
Mounting: SMD
Technology: SRAM - Dual Port, MoBL
Operating Supply Voltage: 1.7 V ~ 1.9 V, 2.4 V ~ 2.6 V, 2.7 V ~ 3.3 V
Memory Type: Volatile
Memory Size: 256Kb (16K x 16)
Access Time: 55ns
Family Name: CYDM256B16
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 100-VFBGA (6x6)
Alternative Parts (Cross-Reference): 70P265L65BYGI8; 70P269L65BYGI8; 70P265L90BYGI;
Introduction Date: August 30, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CYDM256B16-55BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CYDM256B16-55BVXI
Integrated Circuits (ICs) - Memory CYDM256B16-55BVXI
IC SRAM 256KBIT PAR 100VFBGA

IC SRAM 256KBIT PAR 100VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165922-CYDM256B16-55BVXI CYDM256B16-55BVXI
Product Name Memory - RAM - CYDM256B16-55BVXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B104N-BA20XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers