Cypress Semiconductor Corp. RF Transceiver Modules - CYBLE-222005-00 CYBLE-222005-00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867910-CYBLE-222005- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3786-2, 428-3755-1, 428-3786-1, 428-3755-2, 428-3786-6, 428-3755-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867910-CYBLE-222005- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3786-2, 428-3755-1, 428-3786-1, 428-3755-2, 428-3786-6, 428-3755-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - CYBLE-222005-00 - 867910-CYBLE-222005-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CYBLE-222005-00
867910-CYBLE-222005-00
RF Transceiver Modules - CYBLE-222005-00 867910-CYBLE-222005-00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867910-CYBLE-222005- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3786-2, 428-3755-1, 428-3786-1, 428-3755-2, 428-3786-6, 428-3755-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867910-CYBLE-222005-00
Series: EZ-BLE™ PRoC™
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 428-3786-2, 428-3755-1, 428-3786-1, 428-3755-2, 428-3786-6, 428-3755-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 867910-CYBLE-222005-00
Product Name RF Transceiver Modules - CYBLE-222005-00
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
Bluetooth Module - BM71BLES1FC2-0002AA - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details