Cypress Semiconductor Corp. Bluetooth Modules (802.15.1) CYBLE-212020-01

Description
Bluetooth Modules (802.15.1) EZ-BLE PRoC Blue tooth 4.2 Module
Datasheet
Description
Bluetooth Modules (802.15.1) EZ-BLE PRoC Blue tooth 4.2 Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
CYBLE-212020-01
Bluetooth Modules (802.15.1) CYBLE-212020-01
Bluetooth Modules (802.15.1) EZ-BLE PRoC Blue tooth 4.2 Module

Bluetooth Modules (802.15.1) EZ-BLE PRoC Blue tooth 4.2 Module

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number CYBLE-212020-01
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF52811-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details