Cypress Semiconductor Corp. RF Transceiver Modules - CYBLE-212019-00 CYBLE-212019-00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867909-CYBLE-212019- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 31-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3810-6, 428-3810-2, 428-3810-1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867909-CYBLE-212019- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 31-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3810-6, 428-3810-2, 428-3810-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - CYBLE-212019-00 - 867909-CYBLE-212019-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CYBLE-212019-00
867909-CYBLE-212019-00
RF Transceiver Modules - CYBLE-212019-00 867909-CYBLE-212019-00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867909-CYBLE-212019- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 31-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3810-6, 428-3810-2, 428-3810-1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867909-CYBLE-212019-00
Series: EZ-BLE™ PRoC™
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: 31-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 428-3810-6, 428-3810-2, 428-3810-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 867909-CYBLE-212019-00
Product Name RF Transceiver Modules - CYBLE-212019-00
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
AIR Module BoosterPack - A2530E24A-LPZ - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Package Type Surface Mount
View Details