Cypress Semiconductor Corp. Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R CYBLE-014008-00

Description
Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R
Datasheet
Description
Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R - 217-CYBLE-014008-00 - Utmel Electronic Limited
Hong Kong, China
Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R
217-CYBLE-014008-00
Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R 217-CYBLE-014008-00
Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R

Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R

Supplier's Site
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
CYBLE-014008-00
Bluetooth Modules (802.15.1) CYBLE-014008-00
Bluetooth Modules (802.15.1) EZ-BLE PSoC Bluetooth Module

Bluetooth Modules (802.15.1) EZ-BLE PSoC Bluetooth Module

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number 217-CYBLE-014008-00 CYBLE-014008-00
Product Name Bluetooth 1.9V to 5.5V 1000Kbps 32-Pin SMD T/R Bluetooth Modules (802.15.1)
Technology Bluetooth
Features RoHS
Supply Voltage -3.3V; 3V; Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details