Cypress Semiconductor Corp. RF Transceiver Modules - CYBLE-012011-00 CYBLE-012011-00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867908-CYBLE-012011- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 31-SMD Module Mounting: Surface Mount Family Name: CYBLE-012011 Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3537-1, 428-3537-2, Q9836176, 428-3537-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867908-CYBLE-012011- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 31-SMD Module Mounting: Surface Mount Family Name: CYBLE-012011 Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3537-1, 428-3537-2, Q9836176, 428-3537-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - CYBLE-012011-00 - 867908-CYBLE-012011-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CYBLE-012011-00
867908-CYBLE-012011-00
RF Transceiver Modules - CYBLE-012011-00 867908-CYBLE-012011-00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867908-CYBLE-012011- 00 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 31-SMD Module Mounting: Surface Mount Family Name: CYBLE-012011 Categories: RF/IF and RFID ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3537-1, 428-3537-2, Q9836176, 428-3537-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867908-CYBLE-012011-00
Series: EZ-BLE™ PRoC™
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: 31-SMD Module
Mounting: Surface Mount
Family Name: CYBLE-012011
Categories: RF/IF and RFID
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 428-3537-1, 428-3537-2, Q9836176, 428-3537-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 867908-CYBLE-012011-00
Product Name RF Transceiver Modules - CYBLE-012011-00
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CSR-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details