Cypress Semiconductor Corp. RF Transceiver ICs - CYBL10573-76FNXIT CYBL10573-76FNXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867906-CYBL10573-76F NXIT Series: PRoC® Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 76-UFBGA, WLCSP Package: Reel - TR Package: 76-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 76-WLCSP (4.04×3.87) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CYBL10573-76FNX ITTR, 2015-CYBL10573-76FNX ITCT, 2015-CYBL10573-76FNX ITDKR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867906-CYBL10573-76F NXIT Series: PRoC® Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 76-UFBGA, WLCSP Package: Reel - TR Package: 76-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 76-WLCSP (4.04×3.87) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CYBL10573-76FNX ITTR, 2015-CYBL10573-76FNX ITCT, 2015-CYBL10573-76FNX ITDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYBL10573-76FNXIT - 867906-CYBL10573-76FNXIT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYBL10573-76FNXIT
867906-CYBL10573-76FNXIT
RF Transceiver ICs - CYBL10573-76FNXIT 867906-CYBL10573-76FNXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867906-CYBL10573-76F NXIT Series: PRoC® Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 76-UFBGA, WLCSP Package: Reel - TR Package: 76-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 76-WLCSP (4.04×3.87) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2015-CYBL10573-76FNX ITTR, 2015-CYBL10573-76FNX ITCT, 2015-CYBL10573-76FNX ITDKR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867906-CYBL10573-76FNXIT
Series: PRoC®
Operating Temperature Range: -40°C ~ 105°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 76-UFBGA, WLCSP
Package: Reel - TR
Package: 76-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 76-WLCSP (4.04×3.87)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2015-CYBL10573-76FNXITTR, 2015-CYBL10573-76FNXITCT, 2015-CYBL10573-76FNXITDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 867906-CYBL10573-76FNXIT
Product Name RF Transceiver ICs - CYBL10573-76FNXIT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details