Cypress Semiconductor Corp. RF Transceiver ICs - CYBL10563-68FNXIT CYBL10563-68FNXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718180-CYBL10563-68F NXIT Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 16kB SRAM Power - Output: 3dBm Sensitivity: -89dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 36 Categories: RF/IF and RFID Supplier Device Package: 68-WLCSP (3.52x3.91) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 68-UFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.9V ~ 5.5V Receiving Current: 16.4mA Transmitting Current: 15.6mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718180-CYBL10563-68F NXIT Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 16kB SRAM Power - Output: 3dBm Sensitivity: -89dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 36 Categories: RF/IF and RFID Supplier Device Package: 68-WLCSP (3.52x3.91) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 68-UFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.9V ~ 5.5V Receiving Current: 16.4mA Transmitting Current: 15.6mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYBL10563-68FNXIT - 718180-CYBL10563-68FNXIT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYBL10563-68FNXIT
718180-CYBL10563-68FNXIT
RF Transceiver ICs - CYBL10563-68FNXIT 718180-CYBL10563-68FNXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718180-CYBL10563-68F NXIT Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 16kB SRAM Power - Output: 3dBm Sensitivity: -89dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 36 Categories: RF/IF and RFID Supplier Device Package: 68-WLCSP (3.52x3.91) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 68-UFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.9V ~ 5.5V Receiving Current: 16.4mA Transmitting Current: 15.6mA

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 718180-CYBL10563-68FNXIT
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 128kB Flash, 16kB SRAM
Power - Output: 3dBm
Sensitivity: -89dBm
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 36
Categories: RF/IF and RFID
Supplier Device Package: 68-WLCSP (3.52x3.91)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 68-UFBGA, WLCSP
Data Rate (Maximum): 1Mbps
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.9V ~ 5.5V
Receiving Current: 16.4mA
Transmitting Current: 15.6mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 718180-CYBL10563-68FNXIT
Product Name RF Transceiver ICs - CYBL10563-68FNXIT
Package Type Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details