Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYBL10563-68FLXIT

Description
Win Source Part Number: 1201067-CYBL10563-68 FLXIT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 16kB SRAM Power - Output: 3dBm Sensitivity: -89dBm Data Rate (Max): 1Mbps Current - Receiving: 16.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 36 Current - Transmitting: 15.6mA Voltage - Supply: 1.9V ~ 5.5V Package / Case: 68-XFBGA, WLCSP Supplier Device Package: 68-WLCSP (3.52x3.91) Temperature Range - Operating: -40°C ~ 105°C ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYBL10563-68FLXITTR, CYBL10563-68FLXITDKR ,2015-CYBL10563-68FL XITTR,2015-CYBL10563 -68FLXITCT,2015-CYBL 10563-68FLXITDKR,-CY BL10563-68FLXIT,CYBL 10563-68FLXITCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1201067-CYBL10563-68 FLXIT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 16kB SRAM Power - Output: 3dBm Sensitivity: -89dBm Data Rate (Max): 1Mbps Current - Receiving: 16.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 36 Current - Transmitting: 15.6mA Voltage - Supply: 1.9V ~ 5.5V Package / Case: 68-XFBGA, WLCSP Supplier Device Package: 68-WLCSP (3.52x3.91) Temperature Range - Operating: -40°C ~ 105°C ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYBL10563-68FLXITTR, CYBL10563-68FLXITDKR ,2015-CYBL10563-68FL XITTR,2015-CYBL10563 -68FLXITCT,2015-CYBL 10563-68FLXITDKR,-CY BL10563-68FLXIT,CYBL 10563-68FLXITCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1201067-CYBL10563-68FLXIT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1201067-CYBL10563-68FLXIT
RF/IF and RFID - RF Transceiver ICs 1201067-CYBL10563-68FLXIT
Win Source Part Number: 1201067-CYBL10563-68 FLXIT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 16kB SRAM Power - Output: 3dBm Sensitivity: -89dBm Data Rate (Max): 1Mbps Current - Receiving: 16.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 36 Current - Transmitting: 15.6mA Voltage - Supply: 1.9V ~ 5.5V Package / Case: 68-XFBGA, WLCSP Supplier Device Package: 68-WLCSP (3.52x3.91) Temperature Range - Operating: -40°C ~ 105°C ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYBL10563-68FLXITTR, CYBL10563-68FLXITDKR ,2015-CYBL10563-68FL XITTR,2015-CYBL10563 -68FLXITCT,2015-CYBL 10563-68FLXITDKR,-CY BL10563-68FLXIT,CYBL 10563-68FLXITCT Product Status: Obsolete

Win Source Part Number: 1201067-CYBL10563-68FLXIT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 128kB Flash, 16kB SRAM
Power - Output: 3dBm
Sensitivity: -89dBm
Data Rate (Max): 1Mbps
Current - Receiving: 16.4mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 36
Current - Transmitting: 15.6mA
Voltage - Supply: 1.9V ~ 5.5V
Package / Case: 68-XFBGA, WLCSP
Supplier Device Package: 68-WLCSP (3.52x3.91)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYBL10563-68FLXITTR,CYBL10563-68FLXITDKR,2015-CYBL10563-68FLXITTR,2015-CYBL10563-68FLXITCT,2015-CYBL10563-68FLXITDKR,-CYBL10563-68FLXIT,CYBL10563-68FLXITCT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1201067-CYBL10563-68FLXIT
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details