Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY9AF342NBPMC-G-JNE2 CY9AF342NBPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883054-CY9AF342NBPMC -G-JNE2 Series: FM3 MB9A340NB Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I²C, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: CY9AF342 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AF342NBPMC-G-JNE2 , MB9AF342NBPMC-G-JNE2 -ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883054-CY9AF342NBPMC -G-JNE2 Series: FM3 MB9A340NB Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I²C, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: CY9AF342 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AF342NBPMC-G-JNE2 , MB9AF342NBPMC-G-JNE2 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY9AF342NBPMC-G-JNE2 - 883054-CY9AF342NBPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY9AF342NBPMC-G-JNE2
883054-CY9AF342NBPMC-G-JNE2
Embedded - Embedded - Microcontrollers - CY9AF342NBPMC-G-JNE2 883054-CY9AF342NBPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883054-CY9AF342NBPMC -G-JNE2 Series: FM3 MB9A340NB Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I²C, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: CY9AF342 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AF342NBPMC-G-JNE2 , MB9AF342NBPMC-G-JNE2 -ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883054-CY9AF342NBPMC-G-JNE2
Series: FM3 MB9A340NB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSIO, EBI/EMI, I²C, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: CY9AF342
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB9AF342NBPMC-G-JNE2, MB9AF342NBPMC-G-JNE2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9AF342NBPMC-G-JNE2
ARM Microcontrollers - MCU CY9AF342NBPMC-G-JNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883054-CY9AF342NBPMC-G-JNE2 CY9AF342NBPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - CY9AF342NBPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 40 MHz
RAM 160 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details