Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF131MPMC-G-SNE2

Description
Win Source Part Number: 1315484-CY9AF131MPMC -G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A130N Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A3 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315484-CY9AF131MPMC -G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A130N Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A3 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1315484-CY9AF131MPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1315484-CY9AF131MPMC-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1315484-CY9AF131MPMC-G-SNE2
Win Source Part Number: 1315484-CY9AF131MPMC -G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A130N Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A3 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1315484-CY9AF131MPMC-G-SNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM3 MB9A130N
Core Processor: ARM® Cortex®-M3
Speed: 20MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I²C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A3
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9AF131MPMC-G-SNE2
ARM Microcontrollers - MCU CY9AF131MPMC-G-SNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1315484-CY9AF131MPMC-G-SNE2 CY9AF131MPMC-G-SNE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products