Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY95F694KPMC-G-UNE2 CY95F694KPMC-G-UNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882988-CY95F694KPMC- G-UNE2 Series: F²MC-8FX MB95690K Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: External Supply Voltage: 2.88V ~ 5.5V Family Name: CY95F694 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F694KPMC-G-SNE2, MB95F694KPMC-G-SNE2- ND, MB95F694KPMC-G-UNE2, MB95F694KPMC-G-UNE2- ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882988-CY95F694KPMC- G-UNE2 Series: F²MC-8FX MB95690K Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: External Supply Voltage: 2.88V ~ 5.5V Family Name: CY95F694 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F694KPMC-G-SNE2, MB95F694KPMC-G-SNE2- ND, MB95F694KPMC-G-UNE2, MB95F694KPMC-G-UNE2- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY95F694KPMC-G-UNE2 - 882988-CY95F694KPMC-G-UNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY95F694KPMC-G-UNE2
882988-CY95F694KPMC-G-UNE2
Embedded - Embedded - Microcontrollers - CY95F694KPMC-G-UNE2 882988-CY95F694KPMC-G-UNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882988-CY95F694KPMC- G-UNE2 Series: F²MC-8FX MB95690K Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: External Supply Voltage: 2.88V ~ 5.5V Family Name: CY95F694 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F694KPMC-G-SNE2, MB95F694KPMC-G-SNE2- ND, MB95F694KPMC-G-UNE2, MB95F694KPMC-G-UNE2- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882988-CY95F694KPMC-G-UNE2
Series: F²MC-8FX MB95690K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 48-LQFP (7x7)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8/10b
Oscillator Type: External
Supply Voltage: 2.88V ~ 5.5V
Family Name: CY95F694
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB95F694KPMC-G-SNE2, MB95F694KPMC-G-SNE2-ND, MB95F694KPMC-G-UNE2, MB95F694KPMC-G-UNE2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY95F694KPMC-G-UNE2
8-bit Microcontrollers - MCU CY95F694KPMC-G-UNE2
8-bit Microcontrollers - MCU MM MCU

8-bit Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882988-CY95F694KPMC-G-UNE2 CY95F694KPMC-G-UNE2
Product Name Embedded - Embedded - Microcontrollers - CY95F694KPMC-G-UNE2 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 20 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers